100117DC
100117DC
Active
Description:  OR-AND/-INVERT GATE, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100117DC Datasheet
History Price: $2.08000
In Stock: 27500
100117DC vs 100302QIX
Series
100117
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
AND/OR Gate
NOR/OR Gate
Number of Circuits
3
5
Number of Inputs
12 Input (2, 2, 2, 2, 2, 2)
2
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP
28-LCC (J-Lead)
Supplier Device Package
24-CDIP
28-PLCC (11.43x11.43)