Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ National Semiconductor 100117DC
100117DC
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
OR-AND/-INVERT GATE, 100K SERIES
Manufacturer:
National Semiconductor
Datasheet:
100117DC Datasheet
History Price: $2.08000
In Stock: 27500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100117DC vs 100302QCX
Part No
100117DC
100302QCX
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
100117
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Logic Type
AND/OR Gate
NOR/OR Gate
Number of Circuits
3
5
Number of Inputs
12 Input (2, 2, 2, 2, 2, 2)
2
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP
28-LCC (J-Lead)
Supplier Device Package
24-CDIP
28-PLCC (11.51x11.51)