Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ IBM 04368CBLBB-40
04368CBLBB-40
Active
Memory
Description:
IC SRAM 8MBIT
Manufacturer:
IBM
Datasheet:
04368CBLBB-40 Datasheet
History Price: $53.33000
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
04368CBLBB-40 vs 0436A8ACLAA-5H
Part No
04368CBLBB-40
0436A8ACLAA-5H
Category
Memory
Memory
Manufacturer
IBM
IBM
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
-
Volatile
Memory Format
SRAM
SRAM
Technology
-
SRAM
Memory Size
8Mbit
8Mbit
Memory Organization
256K x 36
256K x 36
Memory Interface
-
HSTL
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
-
4.5 ns
Voltage - Supply
-
3.135V ~ 3.465V
Operating Temperature
-
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
119-BBGA
Supplier Device Package
-
119-BGA (22x14)