Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ IBM 0418A4ACLAA-4F
0418A4ACLAA-4F
Active
Memory
Description:
IC SRAM 4MBIT HSTL 119BGA
Manufacturer:
IBM
Datasheet:
0418A4ACLAA-4F Datasheet
History Price: $42.66000
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
0418A4ACLAA-4F vs 0418A41QLAA-4
Part No
0418A4ACLAA-4F
0418A41QLAA-4
Category
Memory
Memory
Manufacturer
IBM
IBM
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Volatile
-
Memory Format
SRAM
SRAM
Technology
SRAM
-
Memory Size
4Mbit
4Mbit
Memory Organization
256K x 18
256K x 18
Memory Interface
HSTL
HSTL
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
4.3 ns
-
Voltage - Supply
3.135V ~ 3.465V
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
119-BBGA
119-BBGA
Supplier Device Package
119-BGA (22x14)
119-BGA (17x7)