Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ IBM 04188CBLBB-30
04188CBLBB-30
Active
Memory
Description:
IC SRAM 8MBIT HSTL
Manufacturer:
IBM
Datasheet:
04188CBLBB-30 Datasheet
History Price: $101.33000
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
04188CBLBB-30 vs 0418A4ACLAA-5
Part No
04188CBLBB-30
0418A4ACLAA-5
Category
Memory
Memory
Manufacturer
IBM
IBM
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
SRAM
SRAM
Technology
SRAM - Synchronous
SRAM
Memory Size
8Mbit
4Mbit
Memory Organization
512K x 18
256K x 18
Memory Interface
HSTL
HSTL
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
1.8 ns
5 ns
Voltage - Supply
2.375V ~ 2.625V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
119-BBGA
Supplier Device Package
-
119-BGA (22x14)