04188CBLBB-25
04188CBLBB-25
Active
Description:  IC SRAM 8MBIT HSTL 153PBGA
Manufacturer:  IBM
History Price: $74.66000
In Stock: 39700
04188CBLBB-25 vs 0418A4ACLAA-4F
Category
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
SRAM
SRAM
Technology
SRAM - Synchronous
SRAM
Memory Size
8Mbit
4Mbit
Memory Organization
512K x 18
256K x 18
Memory Interface
HSTL
HSTL
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
1.8 ns
4.3 ns
Voltage - Supply
2.375V ~ 2.625V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
153-BBGA
119-BBGA
Supplier Device Package
153-PBGA (14x22)
119-BGA (22x14)