Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ IBM 04188CBLBB-25
04188CBLBB-25
Active
Memory
Description:
IC SRAM 8MBIT HSTL 153PBGA
Manufacturer:
IBM
Datasheet:
04188CBLBB-25 Datasheet
History Price: $74.66000
In Stock: 39700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
04188CBLBB-25 vs 0418A1ACLAA-42
Part No
04188CBLBB-25
0418A1ACLAA-42
Category
Memory
Memory
Manufacturer
IBM
IBM
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Volatile
-
Memory Format
SRAM
SRAM
Technology
SRAM - Synchronous
-
Memory Size
8Mbit
4Mbit
Memory Organization
512K x 18
256K x 18
Memory Interface
HSTL
-
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
1.8 ns
-
Voltage - Supply
2.375V ~ 2.625V
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
153-BBGA
-
Supplier Device Package
153-PBGA (14x22)
-