Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ IBM 041811CLAB-5
041811CLAB-5
Active
Memory
Description:
IC SRAM 1MBIT 119BGA
Manufacturer:
IBM
Datasheet:
041811CLAB-5 Datasheet
History Price: $22.67000
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
041811CLAB-5 vs 0418A4ACLAA-4F
Part No
041811CLAB-5
0418A4ACLAA-4F
Category
Memory
Memory
Manufacturer
IBM
IBM
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
-
Volatile
Memory Format
SRAM
SRAM
Technology
SRAM - Synchronous
SRAM
Memory Size
1Mbit
4Mbit
Memory Organization
64K x 18
256K x 18
Memory Interface
-
HSTL
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
-
4.3 ns
Voltage - Supply
3.3V
3.135V ~ 3.465V
Operating Temperature
-
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
119-BGA
119-BBGA
Supplier Device Package
119-BGA (17x7)
119-BGA (22x14)