Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Diotec Semiconductor ZPY91
ZPY91
Active
Diodes - Zener - Single
Description:
DIODE ZENER 91V 1.3W DO41
Manufacturer:
Diotec Semiconductor
Datasheet:
ZPY91 Datasheet
History Price: $0.09750
In Stock: 49100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZPY91 vs ZPY8.2
Part No
ZPY91
ZPY8.2
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
Diotec Semiconductor
Diotec Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
91 V
8.2 V
Tolerance
?%
?%
Power - Max
1.3 W
1.3 W
Impedance (Max) (Zzt)
40 Ohms
1 Ohms
Current - Reverse Leakage @ Vr
1 μA @ 41 V
1 μA @ 3.5 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AC, DO-41, Axial
DO-204AC, DO-41, Axial
Supplier Device Package
DO-41
DO-41/DO-204AC