ZPY75-TR
ZPY75-TR
Active
Description:  DIODE ZENER 75V 1.3W DO41
Manufacturer:  Vishay
Datasheet:   ZPY75-TR Datasheet
History Price: $0.05445
In Stock: 44800
ZPY75-TR vs ZPY91-TAP
Manufacturer
Series
Automotive, AEC-Q101
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Tape & Box (TB)
Status
Active
Obsolete
Voltage - Zener (Nom) (Vz)
75 V
91 V
Tolerance
?%
?%
Power - Max
1.3 W
1.3 W
Impedance (Max) (Zzt)
70 Ohms
120 Ohms
Current - Reverse Leakage @ Vr
500 nA @ 56 V
500 nA @ 68 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
175 ℃
175 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AL, DO-41, Axial
DO-204AL, DO-41, Axial
Supplier Device Package
DO-204AL (DO-41)
DO-204AL (DO-41)