ZPD30B
ZPD30B
Active
Description:  DIODE ZENER 30V 500MW DO35
Manufacturer:  Diotec Semiconductor
Datasheet:   ZPD30B Datasheet
History Price: $0.02240
In Stock: 4100
ZPD30B vs ZPD2B7
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
30 V
2.7 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
35 Ohms
75 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 22.5 V
-
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35