UJ3D1205TS
UJ3D1205TS
Active
Description:  DIODE SIL CARB 1.2KV 5A TO220-2
Manufacturer:  UnitedSiC
Datasheet:   UJ3D1205TS Datasheet
History Price: $3.91000
In Stock: 18000
UJ3D1205TS vs UJ3D06512TS
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
1200 V
650 V
Current - Average Rectified (Io)
5A
12A
Voltage - Forward (Vf) (Max) @ If
1.6 V @ 5 A
1.7 V @ 12 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
55 μA @ 1200 V
80 μA @ 650 V
Capacitance @ Vr, F
250pF @ 1V, 1MHz
392pF @ 1V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-2
TO-220-2
Supplier Device Package
TO-220-2
TO-220-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃