UJ3D1202TS
UJ3D1202TS
Active
Description:  DIODE SIL CARB 1.2KV 2A TO220-2
Manufacturer:  UnitedSiC
Datasheet:   UJ3D1202TS Datasheet
History Price: $2.56000
In Stock: 36900
UJ3D1202TS vs UJ3D1210K2
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
1200 V
1200 V
Current - Average Rectified (Io)
2A
10A
Voltage - Forward (Vf) (Max) @ If
1.6 V @ 5 A
1.6 V @ 10 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
22 μA @ 1200 V
110 μA @ 1200 V
Capacitance @ Vr, F
109pF @ 1V, 1MHz
510pF @ 1V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-2
TO-247-2
Supplier Device Package
TO-220-2
TO-247-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃