UJ3D06530TS
UJ3D06530TS
Active
Description:  DIODE SIL CARB 650V 30A TO220-2
Manufacturer:  UnitedSiC
Datasheet:   UJ3D06530TS Datasheet
History Price: $7.67000
In Stock: 24700
UJ3D06530TS vs UJ3D1220K2
Manufacturer
Series
Gen-III
-
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
1200 V
Current - Average Rectified (Io)
30A
20A
Voltage - Forward (Vf) (Max) @ If
1.7 V @ 30 A
1.7 V @ 20 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
370 μA @ 650 V
190 μA @ 1200 V
Capacitance @ Vr, F
990pF @ 1V, 1MHz
810pF @ 1V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-2
TO-247-2
Supplier Device Package
TO-220-2
TO-247-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃