Packaging
Tape & Reel (TR)
Tape & Reel (TR)
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
350 V
18 V
Current - Continuous Drain (Id) @ 25℃
365mA (Tj)
400mA (Tj)
Drive Voltage (Max Rds On, Min Rds On)
3V, 10V
1.2V, 3V
Rds On (Max) @ Id, Vgs
6Ohm @ 750mA, 10V
2.5Ohm @ 200mA, 3V
Vgs(th) (Max) @ Id
2.5V @ 1mA
1V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
-
-
Input Capacitance (Ciss) (Max) @ Vds
200 pF @ 25 V
110 pF @ 15 V
Power Dissipation (Max)
1.6W (Ta)
1.6W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
TO-243AA (SOT-89)
TO-243AA (SOT-89)
Package / Case
TO-243AA
TO-243AA