TIP47
TIP47
Active
Description:  TRANS NPN 250V 1A TO220
Manufacturer:  STMicroelectronics
Datasheet:   TIP47 Datasheet
History Price: $0.91000
In Stock: 20400
TIP47 vs TIP42CN
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
1 A
6 A
Voltage - Collector Emitter Breakdown (Max)
250 V
100 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 1A
1.5V @ 600mA, 6A
Current - Collector Cutoff (Max)
1mA
700μA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 10V
15 @ 3A, 4V
Power - Max
2 W
65 W
Frequency - Transition
10MHz
-
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220