Current - Collector (Ic) (Max)
6 A
6 A
Voltage - Collector Emitter Breakdown (Max)
100 V
100 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 600mA, 6A
1.5V @ 600mA, 6A
Current - Collector Cutoff (Max)
700μA
700μA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 3A, 4V
15 @ 3A, 4V
Frequency - Transition
-
3MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220AB