TIP42BG
TIP42BG
Active
Description:  TRANS PNP 80V 6A TO220
Manufacturer:  onsemi
Datasheet:   TIP42BG Datasheet
History Price: $1.00000
In Stock: 35000
TIP42BG vs TIP50G
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
6 A
1 A
Voltage - Collector Emitter Breakdown (Max)
80 V
400 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 600mA, 6A
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
700μA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 3A, 4V
30 @ 300mA, 10V
Power - Max
2 W
2 W
Frequency - Transition
3MHz
10MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220