TIP31B
TIP31B
Active
Description:  TRANS NPN 80V 3A TO220-3
Manufacturer:  NTE Electronics
Datasheet:   TIP31B Datasheet
History Price: $0.92000
In Stock: 400
TIP31B vs TIP42G
Part No
Manufacturer
Series
-
-
Packaging
Bag
Tube
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
3 A
6 A
Voltage - Collector Emitter Breakdown (Max)
80 V
40 V
Vce Saturation (Max) @ Ib, Ic
1.2V @ 375mA, 3A
1.5V @ 600mA, 6A
Current - Collector Cutoff (Max)
300μA
700μA
DC Current Gain (hFE) (Min) @ Ic, Vce
10 @ 3A, 4V
15 @ 3A, 4V
Power - Max
2 W
2 W
Frequency - Transition
3MHz
3MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220