TIP110
TIP110
Active
Description:  TRANS NPN DARL 60V TO220-3
Manufacturer:  NTE Electronics
Datasheet:   TIP110 Datasheet
History Price: $0.96000
In Stock: 22300
TIP110 vs TIP48G
Part No
Manufacturer
Series
-
-
Packaging
Bag
Bulk or Tube
Status
Active
Active
Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
-
1 A
Voltage - Collector Emitter Breakdown (Max)
60 V
300 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 8mA, 2A
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
2mA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 1A, 4V
30 @ 300mA, 10V
Power - Max
-
2 W
Frequency - Transition
25MHz
10MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220