TIP100G
TIP100G
Obsolete
Description:  TRANS NPN DARL 60V 8A TO220
Manufacturer:  onsemi
Datasheet:   TIP100G Datasheet
History Price: $0.52000
In Stock: 9400
TIP100G vs TIP42CG
Part No
Manufacturer
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Active
Transistor Type
NPN - Darlington
PNP
Current - Collector (Ic) (Max)
8 A
6 A
Voltage - Collector Emitter Breakdown (Max)
60 V
100 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 80mA, 8A
1.5V @ 600mA, 6A
Current - Collector Cutoff (Max)
50μA
700μA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 3A, 4V
15 @ 3A, 4V
Power - Max
2 W
2 W
Frequency - Transition
-
3MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220