Packaging
Tape & Reel (TR)
Bulk
Transistor Type
NPN - Darlington
NPN - Darlington
Current - Collector (Ic) (Max)
4 A
10 A
Voltage - Collector Emitter Breakdown (Max)
350 V
150 V
Vce Saturation (Max) @ Ib, Ic
2V @ 20mA, 2A
2V @ 6mA, 6A
Current - Collector Cutoff (Max)
100μA
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
1800 @ 2A, 2V
5000 @ 6A, 4V
Frequency - Transition
-
-
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-3P-5
Supplier Device Package
DPAK
TO-3P-5L