Series
SuperMESH5
STripFET III
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
800 V
40 V
Current - Continuous Drain (Id) @ 25℃
6A (Tc)
80A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
10V
Rds On (Max) @ Id, Vgs
950mOhm @ 3A, 10V
6.5mOhm @ 40A, 10V
Vgs(th) (Max) @ Id
5V @ 100μA
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
16.5 nC @ 10 V
54 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds
450 pF @ 100 V
2200 pF @ 25 V
Power Dissipation (Max)
110W (Tc)
110W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
DPAK
DPAK
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63