☰
STD10LN80K5
STD10LN80K5
Active
Description:  MOSFET N-CHANNEL 800V 8A DPAK
Manufacturer:  STMicroelectronics
Datasheet:   STD10LN80K5 Datasheet
History Price: $2.96000
In Stock: 46880
STD10LN80K5 vs STD8NM60ND
Series
MDmesh K5
FDmesh II
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
800 V
600 V
Current - Continuous Drain (Id) @ 25℃
8A (Tc)
7A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
10V
Rds On (Max) @ Id, Vgs
630mOhm @ 4A, 10V
700mOhm @ 3.5A, 10V
Vgs(th) (Max) @ Id
5V @ 100μA
5V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
15 nC @ 10 V
22 nC @ 10 V
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
427 pF @ 100 V
560 pF @ 50 V
FET Feature
-
-
Power Dissipation (Max)
110W (Tc)
70W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
D-PAK (TO-252)
DPAK
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63