☰
STD100N3LF3
STD100N3LF3
Active
Description:  MOSFET N-CH 30V 80A DPAK
Manufacturer:  STMicroelectronics
Datasheet:   STD100N3LF3 Datasheet
History Price: $1.93000
In Stock: 38940
STD100N3LF3 vs STD95N4F3
Series
STripFET II
STripFET III
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
30 V
40 V
Current - Continuous Drain (Id) @ 25℃
80A (Tc)
80A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
5V, 10V
10V
Rds On (Max) @ Id, Vgs
5.5mOhm @ 40A, 10V
6.5mOhm @ 40A, 10V
Vgs(th) (Max) @ Id
2.5V @ 250μA
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
27 nC @ 5 V
54 nC @ 10 V
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
2060 pF @ 25 V
2200 pF @ 25 V
FET Feature
-
-
Power Dissipation (Max)
110W (Tc)
110W (Tc)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
DPAK
DPAK
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63