☰
STD100N10F7
STD100N10F7
Active
Description:  MOSFET N CH 100V 80A DPAK
Manufacturer:  STMicroelectronics
Datasheet:   STD100N10F7 Datasheet
History Price: $2.99000
In Stock: 31620
STD100N10F7 vs STD90N4F3
Series
DeepGATE, STripFET VII
STripFET III
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
100 V
40 V
Current - Continuous Drain (Id) @ 25℃
80A (Tc)
80A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
10V
Rds On (Max) @ Id, Vgs
8mOhm @ 40A, 10V
6.5mOhm @ 40A, 10V
Vgs(th) (Max) @ Id
4.5V @ 250μA
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
61 nC @ 10 V
54 nC @ 10 V
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
4369 pF @ 50 V
2200 pF @ 25 V
FET Feature
-
-
Power Dissipation (Max)
120W (Tc)
110W (Tc)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
DPAK
DPAK
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63