SS3P4HM3/84A
SS3P4HM3/84A
Active
Description:  DIODE SCHOTTKY 40V 3A DO220AA
Manufacturer:  Vishay
History Price: $0.53000
In Stock: 34700
SS3P4HM3/84A vs SS3P6-E3/85A
Manufacturer
Series
Automotive, AEC-Q101
eSMP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
40 V
60 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
600 mV @ 3 A
780 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
150 μA @ 40 V
100 μA @ 60 V
Capacitance @ Vr, F
130pF @ 4V, 1MHz
80pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-220AA
DO-220AA
Supplier Device Package
DO-220AA (SMP)
DO-220AA (SMP)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃