Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - DC Reverse (Vr) (Max)
-
50 V
Current - Average Rectified (Io)
-
3A
Voltage - Forward (Vf) (Max) @ If
-
780 mV @ 3 A
Speed
-
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
-
100 μA @ 50 V
Capacitance @ Vr, F
-
80pF @ 4V, 1MHz
Mounting Type
-
Surface Mount
Package / Case
-
DO-220AA
Supplier Device Package
-
DO-220AA (SMP)
Operating Temperature - Junction
-
-