SS310B
SS310B
Active
Description:  SMB 100V 3.0A Diodes Rectifier
Manufacturer:  Yangjie Technology
Datasheet:   SS310B Datasheet
History Price: $0.05200
In Stock: 40400
SS310B vs SS3P4HM3/84A
Manufacturer
Series
-
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
-
Schottky
Voltage - DC Reverse (Vr) (Max)
-
40 V
Current - Average Rectified (Io)
-
3A
Voltage - Forward (Vf) (Max) @ If
-
600 mV @ 3 A
Speed
-
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
-
150 μA @ 40 V
Capacitance @ Vr, F
-
130pF @ 4V, 1MHz
Mounting Type
-
Surface Mount
Package / Case
-
DO-220AA
Supplier Device Package
-
DO-220AA (SMP)
Operating Temperature - Junction
-
-55 ℃ ~ 150 ℃