SS3003CH-TL-E
SS3003CH-TL-E
Not For New Designs
Description:  DIODE SCHOTTKY 30V 3A 6CPH
Manufacturer:  onsemi
History Price: $0.25115
In Stock: 19600
SS3003CH-TL-E vs SS3P6HE3/84A
Manufacturer
Series
-
Automotive, AEC-Q100, eSMP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
30 V
60 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
420 mV @ 3 A
780 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
20 ns
-
Current - Reverse Leakage @ Vr
1.4 mA @ 15 V
100 μA @ 60 V
Capacitance @ Vr, F
90pF @ 10V, 1MHz
80pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
DO-220AA
Supplier Device Package
6-CPH
DO-220AA (SMP)
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
-55 ℃ ~ 150 ℃