Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
50 V
40 V
Current - Average Rectified (Io)
1A
1A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
400 mV @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
1 μs
-
Current - Reverse Leakage @ Vr
1 μA @ 50 V
500 μA @ 40 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOD-123F
DO-214AC, SMA
Supplier Device Package
SOD-123F (SMF)
DO-214AC (SMA)
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃