SL13-E3/5AT
SL13-E3/5AT
Active
Description:  DIODE SCHOTTKY 30V 1.5A DO214AC
Manufacturer:  Vishay
Datasheet:   SL13-E3/5AT Datasheet
History Price: $0.51000
In Stock: 48600
SL13-E3/5AT vs SL1J
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
30 V
600 V
Current - Average Rectified (Io)
1.5A
1A
Voltage - Forward (Vf) (Max) @ If
445 mV @ 1 A
1.1 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
1 μs
Current - Reverse Leakage @ Vr
200 μA @ 30 V
1 μA @ 600 V
Capacitance @ Vr, F
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AC, SMA
SOD-123F
Supplier Device Package
DO-214AC (SMA)
SOD-123F (SMF)
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
-50 ℃ ~ 150 ℃