Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
20 V
1000 V
Current - Average Rectified (Io)
1.5A
1A
Voltage - Forward (Vf) (Max) @ If
445 mV @ 1 A
1.1 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
1 μs
Current - Reverse Leakage @ Vr
200 μA @ 20 V
1 μA @ 1000 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AC, SMA
SOD-123F
Supplier Device Package
DO-214AC (SMA)
SOD-123F (SMF)
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
-50 ℃ ~ 150 ℃