Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
30 V
300 V
Current - Average Rectified (Io)
3A
2A
Voltage - Forward (Vf) (Max) @ If
450 mV @ 3 A
1.3 V @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
30 ns
Current - Reverse Leakage @ Vr
300 μA @ 30 V
50 μA @ 300 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
2-SMD, J-Lead
2-SMD, J-Lead
Supplier Device Package
SJP
SJP
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃