SDURF3020CTR
SDURF3020CTR
Active
Description:  DIODE GEN PURP 200V 15A ITO220AB
Manufacturer:  SMC Diode Solutions
History Price: $1.30000
In Stock: 9500
SDURF3020CTR vs SDURF10H60CT
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Diode Configuration
1 Pair Common Anode
1 Pair Common Cathode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
600 V
Current - Average Rectified (Io) (per Diode)
15A
5A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 15 A
1.8 V @ 5 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
40 ns
Current - Reverse Leakage @ Vr
10 μA @ 200 V
5 μA @ 600 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
ITO-220AB
ITO-220AB