SDURF1040CTR
SDURF1040CTR
Active
Description:  DIODE ARRAY GP 400V ITO220AB
Manufacturer:  SMC Diode Solutions
History Price: $0.66000
In Stock: 18600
SDURF1040CTR vs SDURD1560CT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Diode Configuration
1 Pair Common Anode
1 Pair Common Cathode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
600 V
Current - Average Rectified (Io) (per Diode)
-
-
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 5 A
1.5 V @ 8 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
45 ns
50 ns
Current - Reverse Leakage @ Vr
30 μA @ 400 V
10 μA @ 600 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3 Full Pack, Isolated Tab
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
ITO-220AB
DPAK