SD41E3
SD41E3
Active
Description:  DIODE SCHOTTKY 35V 30A DO203AA
Manufacturer:  Microchip Technology
Datasheet:   SD41E3 Datasheet
History Price: $61.26000
In Stock: 18500
SD41E3 vs SD4145
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
35 V
45 V
Current - Average Rectified (Io)
30A
30A
Voltage - Forward (Vf) (Max) @ If
680 mV @ 30 A
680 mV @ 30 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
1.5 mA @ 35 V
1.5 mA @ 45 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-203AA (DO-4)
DO-4 (DO-203AA)
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃