Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
35 V
4000 V
Current - Average Rectified (Io)
30A
4450A
Voltage - Forward (Vf) (Max) @ If
680 mV @ 30 A
1.44 V @ 6000 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
1.5 mA @ 35 V
100 mA @ 4000 V
Mounting Type
Stud Mount
Chassis Mount
Package / Case
DO-203AA, DO-4, Stud
DO-200AE
Supplier Device Package
DO-203AA (DO-4)
B-44 (R-PUK)
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-