Structure
Series Connection - All SCRs
Series Connection - All SCRs
Number of SCRs, Diodes
2 SCRs
2 SCRs
Voltage - Off State
1.6 kV
1.6 kV
Current - On State (It (AV)) (Max)
110 A
70 A
Current - On State (It (RMS)) (Max)
172 A
110 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
2.5 V
Current - Gate Trigger (Igt) (Max)
100 mA
100 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
2250A, 2500A
1600A, 1750A
Current - Hold (Ih) (Max)
160 mA
160 mA
Operating Temperature
-40 ℃ ~ 130 ℃ (TJ)
-40 ℃ ~ 130 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module