☰
SBS811-TL-E
SBS811-TL-E
Obsolete
Description:  DIODE ARRAY SCHOTTKY 30V 2A 8VEC
Manufacturer:  onsemi
Datasheet:   SBS811-TL-E Datasheet
History Price: Obsolete
In Stock: 40880
SBS811-TL-E vs SBS005-TL-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Diode Configuration
2 Independent
-
Diode Type
Schottky
-
Voltage - DC Reverse (Vr) (Max)
30 V
-
Current - Average Rectified (Io) (per Diode)
2A
-
Voltage - Forward (Vf) (Max) @ If
400 mV @ 2 A
-
Speed
Fast Recovery = 200mA (Io)
-
Reverse Recovery Time (trr)
20 ns
-
Current - Reverse Leakage @ Vr
1.25 mA @ 15 V
-
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SMD, Flat Lead
-
Supplier Device Package
8-VEC
-