SB340-B
SB340-B
Obsolete
Description:  DIODE SCHOTTKY 40V 3A DO201AD
Manufacturer:  Diodes Inc
Datasheet:   SB340-B Datasheet
History Price: Obsolete
In Stock: 26300
SB340-B vs SB340
Part No
Series
-
-
Packaging
Bulk
Tape & Box (TB)
Status
Obsolete
Active
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
40 V
40 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
500 mV @ 3 A
520 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
500 μA @ 40 V
1 mA @ 40 V
Capacitance @ Vr, F
-
200pF @ 5V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
DO-201AD, Axial
DO-201AD, Axial
Supplier Device Package
DO-201AD
DO-201AD
Operating Temperature - Junction
-65 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃