Packaging
Bulk
Tape & Reel (TR)
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
30 V
60 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
520 mV @ 3 A
740 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
20 ns
-
Current - Reverse Leakage @ Vr
42 μA @ 15 V
500 μA @ 60 V
Capacitance @ Vr, F
90pF @ 10V, 1MHz
-
Mounting Type
Surface Mount
Through Hole
Package / Case
SC-74, SOT-457
DO-201AD, Axial
Supplier Device Package
6-CPH
DO-201AD
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
-65 ℃ ~ 150 ℃