S3M-TP
S3M-TP
Active
Description:  DIODE GEN PURP 1KV 3A SMC
Datasheet:   S3M-TP Datasheet
History Price: $0.48000
In Stock: 43800
S3M-TP vs S3MBH
Part No
Series
-
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
-
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 3 A
1.15 V @ 3 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
1.5 μs
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
10 μA @ 1000 V
Capacitance @ Vr, F
-
40pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AB, SMC
DO-214AA, SMB
Supplier Device Package
SMC (DO-214AB)
DO-214AA (SMB)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃