Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
1000 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 3 A
1.1 V @ 3 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
5 μA @ 1000 V
Capacitance @ Vr, F
-
60pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AB, SMC
DO-214AA, SMB
Supplier Device Package
SMC (DO-214AB)
SMB (DO-214AA)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-65 ℃ ~ 175 ℃