Packaging
Tape & Reel (TR)
Tape & Reel (TR)
FET Type
N-Channel
P-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
60 V
30 V
Current - Continuous Drain (Id) @ 25℃
75A (Tc)
70A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
10V
4.5V, 10V
Rds On (Max) @ Id, Vgs
11.5mOhm @ 30A, 10V
7.2mOhm @ 20A, 10V
Vgs(th) (Max) @ Id
4V @ 250μA
2.5V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
-
-
Input Capacitance (Ciss) (Max) @ Vds
2350 pF @ 25 V
3450 pF @ 25 V
Power Dissipation (Max)
110W (Tc)
90W (Ta)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
TO-252-2
8-DFN (5x6)
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
8-PowerVDFN