RM70P30LD
RM70P30LD
Active
Description:  MOSFET P-CHANNEL 30V 70A TO252-2
Manufacturer:  Rectron Limited
Datasheet:   RM70P30LD Datasheet
History Price: $0.28000
In Stock: 2100
RM70P30LD vs RM70P40LD
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
FET Type
P-Channel
P-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
30 V
40 V
Current - Continuous Drain (Id) @ 25℃
70A (Tc)
70A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
4.5V, 10V
10V
Rds On (Max) @ Id, Vgs
7.2mOhm @ 20A, 10V
10mOhm @ 20A, 10V
Vgs(th) (Max) @ Id
2.5V @ 250μA
2.5V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
-
-
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
3450 pF @ 25 V
5380 pF @ 20 V
FET Feature
-
-
Power Dissipation (Max)
90W (Tc)
130W (Tc)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
TO-252-2
TO-252-2
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63