P600D/4
P600D/4
Obsolete
Description:  DIODE GEN PURP 200V 6A P600
Manufacturer:  Vishay
Datasheet:   P600D/4 Datasheet
History Price: Obsolete
In Stock: 18700
P600D/4 vs P600D-CT
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Strip
Status
Obsolete
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
200 V
Current - Average Rectified (Io)
6A
6A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 6 A
1.1 V @ 6 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
2.5 μs
1.5 μs
Current - Reverse Leakage @ Vr
5 μA @ 200 V
10 μA @ 200 V
Capacitance @ Vr, F
150pF @ 4V, 1MHz
-
Mounting Type
Through Hole
Through Hole
Package / Case
P600, Axial
P600, Axial
Supplier Device Package
P600
P600
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
-50 ℃ ~ 175 ℃