P600B
P600B
Active
Description:  DIODE GEN PURP 100V 6A P600
Manufacturer:  Diotec Semiconductor
Datasheet:   P600B Datasheet
History Price: $0.20120
In Stock: 19900
P600B vs P600A
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
50 V
Current - Average Rectified (Io)
6A
6A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 6 A
1.1 V @ 6 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
1.5 μs
1.5 μs
Current - Reverse Leakage @ Vr
10 μA @ 100 V
10 μA @ 50 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
P600, Axial
P600, Axial
Supplier Device Package
P600
P600
Operating Temperature - Junction
-50 ℃ ~ 175 ℃
-50 ℃ ~ 175 ℃