P2500B-CT
P2500B-CT
Active
Description:  DIODE GEN PURP 100V 25A P600
Manufacturer:  Diotec Semiconductor
Datasheet:   P2500B-CT Datasheet
History Price: $2.54212
In Stock: 31900
P2500B-CT vs P2500A
Part No
Series
-
-
Packaging
Strip
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
50 V
Current - Average Rectified (Io)
25A
25A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 25 A
1.1 V @ 25 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
1.5 μs
1.5 μs
Current - Reverse Leakage @ Vr
10 μA @ 100 V
10 μA @ 50 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
P600, Axial
P600, Axial
Supplier Device Package
P600
P600
Operating Temperature - Junction
-50 ℃ ~ 175 ℃
-50 ℃ ~ 175 ℃