Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
10 A
17 A
Voltage - Collector Emitter Breakdown (Max)
400 V
200 V
Vce Saturation (Max) @ Ib, Ic
2.9V @ 1A, 10A
2.5V @ 1A, 10A
Current - Collector Cutoff (Max)
250μA
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 2.5A, 5V
20 @ 8A, 4V
Frequency - Transition
-
20MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
3-SIP
Supplier Device Package
TO-3
3-SIP